Huawei FusionModule5000 smart modular data center is a next-generation, large-scale data center facility solution, professionally designed for application scenarios with chilled-water cooling.
FusionModule5000 is highly integrated with IT cabinets, power supply and distribution, cabling and management systems, and cooling. It supports flexible deployment with single or dual row, cold or hot aisle containment. The maximum power per IT rack can be up to 21 kW and the maximum IT power per module can be up to 310 kW, which meets the requirements of large-scale data centers for industries like ISP, government, education, healthcare, finance, telecom, etc.
The efficient modular design of Huawei’s FusionModule5000 series modular data center enables quick deployment with high scalability Reliable: Single/dual power supply; Tier IV supportive, precise monitoring of power branch temperature prevents fire caused by loose contact and overheat; water leakage monitoring prevents flooding; ring network of monitoring system; warning of expired, aging, and damaged components; optional aisle/cabinet-level door access keeps the data center safe Efficient: Closely coupled cooling efficiently avoids partial hot spot, supports high-density deployment; hot/cold aisle containment for isolation of hot and cold air; local/remote monitoring Simple: Standardized devices, modular architecture, on-demand deployment, easy installation; optional Busway for power distribution
Huawei FusionModule5000 smart modular data center is a next-generation, large-scale data center facility solution, professionally designed for application scenarios with chilled-water cooling.
FusionModule5000 is highly integrated with IT cabinets, power supply and distribution, cabling and management systems, and cooling. It supports flexible deployment with single or dual row, cold or hot aisle containment. The maximum power per IT rack can be up to 21 kW and the maximum IT power per module can be up to 310 kW, which meets the requirements of large-scale data centers for industries like ISP, government, education, healthcare, finance, telecom, etc.
The efficient modular design of Huawei’s FusionModule5000 series modular data center enables quick deployment with high scalability
- Reliable: Single/dual power supply; Tier IV supportive, precise monitoring of power branch temperature prevents fire caused by loose contact and overheat; water leakage monitoring prevents flooding; ring network of monitoring system; warning of expired, aging, and damaged components; optional aisle/cabinet-level door access keeps the data center safe
- Efficient: Closely coupled cooling efficiently avoids partial hot spot, supports high-density deployment; hot/cold aisle containment for isolation of hot and cold air; local/remote monitoring
- Simple: Standardized devices, modular architecture, on-demand deployment, easy installation; optional Busway for power distribution