Huawei Technologies Co., Ltd. Smart Mini Data Center FusionModule500

Description
FusionModule500 Smart Mini Data Center solution integrates UPS, PDU, monitoring, and battery pack in a single cabinet. All parts are prefabricated, pre-installed, and pre-tested. On-site installation is fast and easy. The FusionModule500 features a monitoring function with web interface that can realize remote operation. At the same time, the FusionModule500 can be equipped with Huawei NetEco management system, achieving centralized monitoring and unified management. A 24U or 42U cabinet is optional. It is suitable for mini data centers for finance, government, education, and enterprises, etc. Simple delivery, rapid deployment, rack-level smart mini data center Simple: It is prefabricated, pre-installed, and pre-tested; on-site installation only takes two hours; mobile phone App, SMS alarm, remote web platform monitoring, and centralized management for multiple data centers to provide unattended operation; remote charge and discharge battery function simplifies O&M Efficient: The rack-level data center only occupies 0.5m2 footprint, and saves space by at least 50% Reliable: Air conditioners can automatically start when power is supplied, eliminating the risk of overheat. Batteries can intelligently power off if overheating, preventing fires
Description
FusionModule500 Smart Mini Data Center solution integrates UPS, PDU, monitoring, and battery pack in a single cabinet. All parts are prefabricated, pre-installed, and pre-tested. On-site installation is fast and easy. The FusionModule500 features a monitoring function with web interface that can realize remote operation. At the same time, the FusionModule500 can be equipped with Huawei NetEco management system, achieving centralized monitoring and unified management. A 24U or 42U cabinet is optional. It is suitable for mini data centers for finance, government, education, and enterprises, etc. Simple delivery, rapid deployment, rack-level smart mini data center Simple: It is prefabricated, pre-installed, and pre-tested; on-site installation only takes two hours; mobile phone App, SMS alarm, remote web platform monitoring, and centralized management for multiple data centers to provide unattended operation; remote charge and discharge battery function simplifies O&M Efficient: The rack-level data center only occupies 0.5m2 footprint, and saves space by at least 50% Reliable: Air conditioners can automatically start when power is supplied, eliminating the risk of overheat. Batteries can intelligently power off if overheating, preventing fires

Suppliers

Company
Product
Description
Supplier Links
Smart Mini Data Center - FusionModule500 - Huawei Technologies Co., Ltd.
Shenzhen, Guangdong, China
Smart Mini Data Center
FusionModule500
Smart Mini Data Center FusionModule500
FusionModule500 Smart Mini Data Center solution integrates UPS, PDU, monitoring, and battery pack in a single cabinet. All parts are prefabricated, pre-installed, and pre-tested. On-site installation is fast and easy. The FusionModule500 features a monitoring function with web interface that can realize remote operation. At the same time, the FusionModule500 can be equipped with Huawei NetEco management system, achieving centralized monitoring and unified management. A 24U or 42U cabinet is optional. It is suitable for mini data centers for finance, government, education, and enterprises, etc. Simple delivery, rapid deployment, rack-level smart mini data center Simple: It is prefabricated, pre-installed, and pre-tested; on-site installation only takes two hours; mobile phone App, SMS alarm, remote web platform monitoring, and centralized management for multiple data centers to provide unattended operation; remote charge and discharge battery function simplifies O&M Efficient: The rack-level data center only occupies 0.5m2 footprint, and saves space by at least 50% Reliable: Air conditioners can automatically start when power is supplied, eliminating the risk of overheat. Batteries can intelligently power off if overheating, preventing fires

FusionModule500 Smart Mini Data Center solution integrates UPS, PDU, monitoring, and battery pack in a single cabinet. All parts are prefabricated, pre-installed, and pre-tested. On-site installation is fast and easy. The FusionModule500 features a monitoring function with web interface that can realize remote operation. At the same time, the FusionModule500 can be equipped with Huawei NetEco management system, achieving centralized monitoring and unified management. A 24U or 42U cabinet is optional. It is suitable for mini data centers for finance, government, education, and enterprises, etc.

Simple delivery, rapid deployment, rack-level smart mini data center

  • Simple: It is prefabricated, pre-installed, and pre-tested; on-site installation only takes two hours; mobile phone App, SMS alarm, remote web platform monitoring, and centralized management for multiple data centers to provide unattended operation; remote charge and discharge battery function simplifies O&M
  • Efficient: The rack-level data center only occupies 0.5m2 footprint, and saves space by at least 50%
  • Reliable: Air conditioners can automatically start when power is supplied, eliminating the risk of overheat. Batteries can intelligently power off if overheating, preventing fires
Supplier's Site

Technical Specifications

  Huawei Technologies Co., Ltd.
Product Category Uncategorized Products
Product Number FusionModule500
Product Name Smart Mini Data Center
Unlock Full Specs
to access all available technical data