Huawei Technologies Co., Ltd. Modular Data Center FusionModule2000

Description
Huawei FusionModule2000 is a next-generation modular data center solution with a complete integration of cabinets, power supply and distribution, cooling, cabling, management and other subsystems. It supports flexible deployment with single or dual row, cold or hot aisle containment. The maximum IT power density is 21 kW/rack. Single modules can be applied to small to medium data centers (total IT load ≤ 128 kW, area ≤ 300m2). Multiple modules can be used to construct a large data center to meet the requirement of large enterprises and government, finance and other industries. The efficient modular design of Huawei’s FusionModule2000 series modular data center enables quick deployment with high scalability Reliable: Dehumidifying at low load rate down to 10%, ensuring the safe operation of IT equipment; excellent environment adaptability, stable operations under extreme conditions; circuit breaker with temperature monitoring and pre-alarm function, along with battery failure auto-shutdown function can reduce power-off rate by 50% Efficient: Closely coupled cooling, efficient power system, PUE down to 1.45; aisle containment and separated hot and cold air, eliminating hotspots; integrated high efficiency UPS power system Simple: Standardized devices, modular architecture, on-demand deployment; integrated power supply and distribution, saving 1 IT to 2 IT cabinet spaces; remote and local intelligent management, mobile O&M
Description
Huawei FusionModule2000 is a next-generation modular data center solution with a complete integration of cabinets, power supply and distribution, cooling, cabling, management and other subsystems. It supports flexible deployment with single or dual row, cold or hot aisle containment. The maximum IT power density is 21 kW/rack. Single modules can be applied to small to medium data centers (total IT load ≤ 128 kW, area ≤ 300m2). Multiple modules can be used to construct a large data center to meet the requirement of large enterprises and government, finance and other industries. The efficient modular design of Huawei’s FusionModule2000 series modular data center enables quick deployment with high scalability Reliable: Dehumidifying at low load rate down to 10%, ensuring the safe operation of IT equipment; excellent environment adaptability, stable operations under extreme conditions; circuit breaker with temperature monitoring and pre-alarm function, along with battery failure auto-shutdown function can reduce power-off rate by 50% Efficient: Closely coupled cooling, efficient power system, PUE down to 1.45; aisle containment and separated hot and cold air, eliminating hotspots; integrated high efficiency UPS power system Simple: Standardized devices, modular architecture, on-demand deployment; integrated power supply and distribution, saving 1 IT to 2 IT cabinet spaces; remote and local intelligent management, mobile O&M

Suppliers

Company
Product
Description
Supplier Links
Modular Data Center - FusionModule2000 - Huawei Technologies Co., Ltd.
Shenzhen, Guangdong, China
Modular Data Center
FusionModule2000
Modular Data Center FusionModule2000
Huawei FusionModule2000 is a next-generation modular data center solution with a complete integration of cabinets, power supply and distribution, cooling, cabling, management and other subsystems. It supports flexible deployment with single or dual row, cold or hot aisle containment. The maximum IT power density is 21 kW/rack. Single modules can be applied to small to medium data centers (total IT load ≤ 128 kW, area ≤ 300m2). Multiple modules can be used to construct a large data center to meet the requirement of large enterprises and government, finance and other industries. The efficient modular design of Huawei’s FusionModule2000 series modular data center enables quick deployment with high scalability Reliable: Dehumidifying at low load rate down to 10%, ensuring the safe operation of IT equipment; excellent environment adaptability, stable operations under extreme conditions; circuit breaker with temperature monitoring and pre-alarm function, along with battery failure auto-shutdown function can reduce power-off rate by 50% Efficient: Closely coupled cooling, efficient power system, PUE down to 1.45; aisle containment and separated hot and cold air, eliminating hotspots; integrated high efficiency UPS power system Simple: Standardized devices, modular architecture, on-demand deployment; integrated power supply and distribution, saving 1 IT to 2 IT cabinet spaces; remote and local intelligent management, mobile O&M

Huawei FusionModule2000 is a next-generation modular data center solution with a complete integration of cabinets, power supply and distribution, cooling, cabling, management and other subsystems. It supports flexible deployment with single or dual row, cold or hot aisle containment. The maximum IT power density is 21 kW/rack.

Single modules can be applied to small to medium data centers (total IT load ≤ 128 kW, area ≤ 300m2).

Multiple modules can be used to construct a large data center to meet the requirement of large enterprises and government, finance and other industries.

The efficient modular design of Huawei’s FusionModule2000 series modular data center enables quick deployment with high scalability

  • Reliable: Dehumidifying at low load rate down to 10%, ensuring the safe operation of IT equipment; excellent environment adaptability, stable operations under extreme conditions; circuit breaker with temperature monitoring and pre-alarm function, along with battery failure auto-shutdown function can reduce power-off rate by 50%
  • Efficient: Closely coupled cooling, efficient power system, PUE down to 1.45; aisle containment and separated hot and cold air, eliminating hotspots; integrated high efficiency UPS power system
  • Simple: Standardized devices, modular architecture, on-demand deployment; integrated power supply and distribution, saving 1 IT to 2 IT cabinet spaces; remote and local intelligent management, mobile O&M
Supplier's Site

Technical Specifications

  Huawei Technologies Co., Ltd.
Product Category Uncategorized Products
Product Number FusionModule2000
Product Name Modular Data Center
Unlock Full Specs
to access all available technical data