Huawei FusionModule1000B is an advanced, prefabricated modular data center solution. It houses, powers, and manages modern IT and CT equipment with a simple, green, and reliable power-plus environment system.
Huawei FusionModule1000B Prefabricated Modular Data Center includes an integrated power system for both AC and DC, an energy-saving water-cooled or air cooled in-row cooling system, an automatic fire detection and suppression system, and an intelligent management system for infrastructure facilities. The FusionModule1000B is a superior alternative to traditional data center structures.
Simple: Huawei core components; 8-week lead time for standard solutions; prefabricated design shortens deployment time by 50% at least; ISO shipping container dimensions reduce transportation costs by 50%
Efficient: Standard density up to 15 kW/rack and customizable maximum density up to 30 kW/rack; free cooling technology supported with PUE ≤ 1.5 (tested in Shenzhen); supports co-existence for IT, CT, and IT-CT scenarios
Reliable: 25-year service life; IP55 water and dust proof rating; unique NEBS GR63 Zone 3 anti-seismic rating (equivalent to 9 degree anti-seismic intensity) and 120-minute fire rating; complies with Uptime Tier and TIA942 topology
| Huawei Technologies Co., Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | FusionModule1000B |
| Product Name | Prefabricated Modular Data Center |