Fixed 5V 4.5V~40V 3A TO-220-5 DC-DC Converters ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | LM2596T-5.0 |
| Product Name | Power Supply Chip >> DC-DC Converters |
| Package Type | TO-220 |
| Output Voltage Type | Fixed |
| Output Voltage | 5 volts |