Step-down type 4.5V~40V 3A 11.52V~12.48V ESOP-8 DC-DC Converters ROHS
Step-down type 4.5V~40V 3A 11.52V~12.48V ESOP-8 DC-DC Converters ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | DC-DC Converter Chips | IC Power Supplies |
| Product Number | LM2596ME-12/TR | LM2596ME-12/TR |
| Product Name | Power Supply Chip >> DC-DC Converters | IC Power Supplies |
| Output Voltage | 11.52 to 12.48 volts | |
| Input Voltage | 4.5 to 40 volts | |
| IOUT | 3 amps |