HUAGAO SEMICONDUCTOR CO., LTD.
AT24LC32M/TR -- MEMORY CHIPS
Huagao Semiconductor Co., Ltd.
Memory Chips
AT24LC32M/TR
Description
SOP-8 EEPROM ROHS
Description
SOP-8 EEPROM ROHS
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
AT24LC32M/TR |
|
Product Name
|
Memory Chips |
|
Memory Category
|
EEPROM
|
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
DDR3
Operating Temperature
-55 to 125 C (-67 to 257 F)
Density
4096000 kbits
View Details
Memory Category
Flash
Bits per Word
8 bits
Package Type
SOIC
View Details
Operating Temperature
-20 to 70 C (-4 to 158 F)
Package Type
SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage
3.6V; 3V ~ 3.6V
View Details