HTM Sensors Proximity Switch FCM21808ABUL3A12

Description
PROX SENSOR, M18, 5 MM RANGE, AC, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
Description
PROX SENSOR, M18, 5 MM RANGE, AC, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 6115516 - Radwell International
Willingboro, NJ, United States
Proximity Switch
6115516
Proximity Switch 6115516
PROX SENSOR, M18, 5 MM RANGE, AC, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY

PROX SENSOR, M18, 5 MM RANGE, AC, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 6115516
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1147LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
 - Cylindrical 8 mm Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Proximity sensor - SME-8-K-LED-230 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -22 to 140 F (-30 to 60 C)
View Details
3 suppliers