HTM Sensors Proximity Sensing System FCM2-1204P-B3U2

Description
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED CONSTRUCTION, 12MM THREADED BODY, 4MM RANGE, PNP OUTPUT, NORMALLY CLOSED OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED CONSTRUCTION, 12MM THREADED BODY, 4MM RANGE, PNP OUTPUT, NORMALLY CLOSED OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensing System - 6096470 - Radwell International
Willingboro, NJ, United States
Proximity Sensing System
6096470
Proximity Sensing System 6096470
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED CONSTRUCTION, 12MM THREADED BODY, 4MM RANGE, PNP OUTPUT, NORMALLY CLOSED OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED CONSTRUCTION, 12MM THREADED BODY, 4MM RANGE, PNP OUTPUT, NORMALLY CLOSED OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 6096470
Product Name Proximity Sensing System
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003374-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity Sensors - KJ14-M30MN80-ANU-F1 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
2 suppliers