HTM Sensors Proximity Sensing System FCM1-1202P-ARS4

Description
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 12MM THREADED BODY, 2MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 12MM THREADED BODY, 2MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensing System - 6115363 - Radwell International
Willingboro, NJ, United States
Proximity Sensing System
6115363
Proximity Sensing System 6115363
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 12MM THREADED BODY, 2MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 12MM THREADED BODY, 2MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 6115363
Product Name Proximity Sensing System
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 214678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0394 inch (1 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Magnetic Proximity Sensor - S3398 - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2362 inch (6 mm)
View Details