2A 60dB@(1kHz) Adjustable 600mV~4.5V Positive electrode 5.5V SOP-8-EP Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS
2A 60dB@(1kHz) Adjustable 600mV~4.5V Positive electrode 5.5V SOP-8-EP Linear Voltage Regulators (LDO) ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TJ4320GDP-ADJ | TJ4320GDP-ADJ |
| Product Name | Voltage Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Regulator Type | Low Dropout | |
| Output Polarity | Positive | |
| Output Voltage Type | Adjustable / Variable | |
| Output Voltage | 0.6000 to 4.5 volts |