HTC Korea Buck Boost 0.8A Step-Down DC-DC Converter IC MC34063CD

Description
0.8A Step Down / Step Up / Inverting DC-DC Converter Product overview: MC34063CD from TAEJIN / HTC Korea is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 0.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 0.8A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MC34063CD can be used for catalog matching and distributor lookup.
Request a Quote
Description
0.8A Step Down / Step Up / Inverting DC-DC Converter Product overview: MC34063CD from TAEJIN / HTC Korea is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 0.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 0.8A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MC34063CD can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buck Boost 0.8A Step-Down DC-DC Converter IC - 739-MC34063CD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck Boost 0.8A Step-Down DC-DC Converter IC
739-MC34063CD
Buck Boost 0.8A Step-Down DC-DC Converter IC 739-MC34063CD
0.8A Step Down / Step Up / Inverting DC-DC Converter Product overview: MC34063CD from TAEJIN / HTC Korea is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 0.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 0.8A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MC34063CD can be used for catalog matching and distributor lookup.

0.8A Step Down / Step Up / Inverting DC-DC Converter Product overview: MC34063CD from TAEJIN / HTC Korea is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 0.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 0.8A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MC34063CD can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-MC34063CD
Product Name Buck Boost 0.8A Step-Down DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1227513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Buck 100V 600mA Step-Down DC-DC Converter IC - 739-LM5017MRX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HSOP
Output Voltage 90 volts
Input Voltage 100 volts
View Details
2 suppliers