Manufacturer: HTC Korea
Win Source Part Number: 1200757-LM78L15
Manufacturer Homepage: www.htckorea.co.kr
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
100mA Fixed 15V Positive electrode 35V TO-92-3 Linear Voltage Regulators (LDO) ROHS
100mA Fixed 15V Positive electrode 35V TO-92-3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1200757-LM78L15 | LM78L15 | LM78L15 |
| Product Name | Newest Parts - LM78L15 | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators |
| Regulator Type | Low Dropout | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | TO-92 |