Manufacturer: HTC Korea
Win Source Part Number: 299373-LM78L05F
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
100mA Fixed 5V Positive electrode 30V SOT-89 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 299373-LM78L05F | LM78L05F |
| Product Name | Integrated Circuits(ICs) | Voltage Regulators |