Manufacturer: HTC Korea
Win Source Part Number: 1200743-LM78L05A
Manufacturer Homepage: www.htckorea.co.kr
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
100mA Fixed 5V Positive electrode 30V TO-92-3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1200743-LM78L05A | LM78L05A |
| Product Name | Newest Parts - LM78L05A | Voltage Regulators |