Step-down type 11.58V~12.48V 4.5V~60V 3A TO-263-5 DC-DC Converters ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | LM2596HVGR-12 |
| Product Name | Power Supply Chip >> DC-DC Converters |
| Package Type | TO-263 |
| Output Voltage | 11.58 to 12.48 volts |
| Input Voltage | 4.5 to 60 volts |
| IOUT | 3 amps |