HTC Korea Integrated Circuits(ICs) LM1117S-1.2

Description
Manufacturer: HTC Korea Win Source Part Number: 298314-LM1117S-1.2 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: LM1117 Alternative Parts (Cross-Reference): LD1117S12TR; LD1117S12CTR; TLV1112IKTPR; TLV1112CKTPR; Introduction Date: February 16, 2009 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: HTC Korea Win Source Part Number: 298314-LM1117S-1.2 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: LM1117 Alternative Parts (Cross-Reference): LD1117S12TR; LD1117S12CTR; TLV1112IKTPR; TLV1112CKTPR; Introduction Date: February 16, 2009 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 298314-LM1117S-1.2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
298314-LM1117S-1.2
Integrated Circuits(ICs) 298314-LM1117S-1.2
Manufacturer: HTC Korea Win Source Part Number: 298314-LM1117S-1.2 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: LM1117 Alternative Parts (Cross-Reference): LD1117S12TR; LD1117S12CTR; TLV1112IKTPR; TLV1112CKTPR; Introduction Date: February 16, 2009 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: HTC Korea
Win Source Part Number: 298314-LM1117S-1.2
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: LM1117
Alternative Parts (Cross-Reference): LD1117S12TR; LD1117S12CTR; TLV1112IKTPR; TLV1112CKTPR;
Introduction Date: February 16, 2009
ECCN: EAR99
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now
Power Supply Chip >> Linear Voltage Regulators (LDO) - LM1117S-1.2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LM1117S-1.2
Power Supply Chip >> Linear Voltage Regulators (LDO) LM1117S-1.2
75dB@(120Hz) 1A Fixed 1.2V Positive electrode 12V SOT-223-3 Linear Voltage Regulators (LDO) ROHS

75dB@(120Hz) 1A Fixed 1.2V Positive electrode 12V SOT-223-3 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Voltage Regulators - LM1117S-1.2 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators
LM1117S-1.2
Voltage Regulators LM1117S-1.2
75dB@(120Hz) 1A Fixed 1.2V Positive electrode 12V SOT-223-3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS

75dB@(120Hz) 1A Fixed 1.2V Positive electrode 12V SOT-223-3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 298314-LM1117S-1.2 LM1117S-1.2 LM1117S-1.2
Product Name Integrated Circuits(ICs) Power Supply Chip >> Linear Voltage Regulators (LDO) Voltage Regulators
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
Output Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4979GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.5 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ2002TSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3339AKC-2.85-R7 - 860314-ADP3339AKC-2.85-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; SOT-223-3
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
Voltage Regulators - 1220825 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details