HT Italia Srl Ground resistance and bonding Continuity tester HV005037

Description
Product Highlights Earth resistance and soil resistivity with 2/3/4 pole method Stackless earth ground resistance (with T2100 optional accessory) Power Analysis, Harmonic analysis up to 25th Continuity of protection conductors with 200mA Built-in WiFi interface to connect to iOS and Android devices USB interface to connect to the PC Color touch-screen display Help on-line Internal memory and Cloud Storage (trough iOS or Android device) Rechargeable NiMH batteries (external battery charger) Each Unit Includes MacroTest G1 PT400 : Touch pen KITGSC5 : Set 4 cables + 4 alligator clips + 2 test leads KITTERRNE : Set 4 cables + 4 metal probes TOPVIEW2006 : Windows software + optical/USB cable C2006 YABAT0003000 : NiMH rechargeable battery, type AA, 1.2V BORSA2051 : Soft carrying bag
Datasheet
Description
Product Highlights Earth resistance and soil resistivity with 2/3/4 pole method Stackless earth ground resistance (with T2100 optional accessory) Power Analysis, Harmonic analysis up to 25th Continuity of protection conductors with 200mA Built-in WiFi interface to connect to iOS and Android devices USB interface to connect to the PC Color touch-screen display Help on-line Internal memory and Cloud Storage (trough iOS or Android device) Rechargeable NiMH batteries (external battery charger) Each Unit Includes MacroTest G1 PT400 : Touch pen KITGSC5 : Set 4 cables + 4 alligator clips + 2 test leads KITTERRNE : Set 4 cables + 4 metal probes TOPVIEW2006 : Windows software + optical/USB cable C2006 YABAT0003000 : NiMH rechargeable battery, type AA, 1.2V BORSA2051 : Soft carrying bag
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground resistance and bonding Continuity tester - HV005037 - Transcat, Inc.
Rochester, NY, USA
Ground resistance and bonding Continuity tester
HV005037
Ground resistance and bonding Continuity tester HV005037
Product Highlights Earth resistance and soil resistivity with 2/3/4 pole method Stackless earth ground resistance (with T2100 optional accessory) Power Analysis, Harmonic analysis up to 25th Continuity of protection conductors with 200mA Built-in WiFi interface to connect to iOS and Android devices USB interface to connect to the PC Color touch-screen display Help on-line Internal memory and Cloud Storage (trough iOS or Android device) Rechargeable NiMH batteries (external battery charger) Each Unit Includes MacroTest G1 PT400 : Touch pen KITGSC5 : Set 4 cables + 4 alligator clips + 2 test leads KITTERRNE : Set 4 cables + 4 metal probes TOPVIEW2006 : Windows software + optical/USB cable C2006 YABAT0003000 : NiMH rechargeable battery, type AA, 1.2V BORSA2051 : Soft carrying bag

Product Highlights

  • Earth resistance and soil resistivity with 2/3/4 pole method
  • Stackless earth ground resistance (with T2100 optional accessory)
  • Power Analysis, Harmonic analysis up to 25th
  • Continuity of protection conductors with 200mA
  • Built-in WiFi interface to connect to iOS and Android devices
  • USB interface to connect to the PC
  • Color touch-screen display
  • Help on-line
  • Internal memory and Cloud Storage (trough iOS or Android device)
  • Rechargeable NiMH batteries (external battery charger)

Each Unit Includes

  • MacroTest G1
  • PT400 : Touch pen
  • KITGSC5 : Set 4 cables + 4 alligator clips + 2 test leads
  • KITTERRNE : Set 4 cables + 4 metal probes
  • TOPVIEW2006 : Windows software + optical/USB cable C2006
  • YABAT0003000 : NiMH rechargeable battery, type AA, 1.2V
  • BORSA2051 : Soft carrying bag
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Ground Resistance Testers
Product Number HV005037
Product Name Ground resistance and bonding Continuity tester
Unlock Full Specs
to access all available technical data

Similar Products

Earth-Rite® II FIBC -  - Newson Gale
Specs
Types of Measurements Grounding Systems Resistance; Ground Bond
Display LEDIndicator
Form Factor Wall Mount
View Details
Earth Tester - PCE-ERT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Types of Measurements Grounding Systems Resistance
Display DigitalMeter
Form Factor Portable; Hand Held
View Details
Auto-Ranging Portable Ground Resistance and Bond Meter - R1L-C - TEGAM, Inc.
Specs
Types of Measurements Grounding Systems Resistance
Display DigitalMeter; LEDIndicator
Form Factor Portable
View Details