HSI Sensing (Hermetic Switch, Inc.) High Power Proximity Sensor PRX+9150

Description
Revision:G Description Form A High Power Proximity Sensor Features Black ABS housing Tungsten contacts Jacketed cable Hermetically sealed contacts RoHS compliant Advantages Housing material flame rating: UL94 High power switching capability Custom sensitivity and configurations available Not ESD sensitive Extended operations in extreme environments
Description
Revision:G Description Form A High Power Proximity Sensor Features Black ABS housing Tungsten contacts Jacketed cable Hermetically sealed contacts RoHS compliant Advantages Housing material flame rating: UL94 High power switching capability Custom sensitivity and configurations available Not ESD sensitive Extended operations in extreme environments

Suppliers

Company
Product
Description
Supplier Links
High Power Proximity Sensor - PRX+9150 - HSI Sensing (Hermetic Switch, Inc.)
Chickasha, OK, USA
High Power Proximity Sensor
PRX+9150
High Power Proximity Sensor PRX+9150
Revision:G Description Form A High Power Proximity Sensor Features Black ABS housing Tungsten contacts Jacketed cable Hermetically sealed contacts RoHS compliant Advantages Housing material flame rating: UL94 High power switching capability Custom sensitivity and configurations available Not ESD sensitive Extended operations in extreme environments

Revision:G

Description

Form A High Power Proximity Sensor

Features

  • Black ABS housing
  • Tungsten contacts
  • Jacketed cable
  • Hermetically sealed contacts
  • RoHS compliant

Advantages

  • Housing material flame rating: UL94
  • High power switching capability
  • Custom sensitivity and configurations available
  • Not ESD sensitive
  • Extended operations in extreme environments
Supplier's Site
Switch, Proximity; 240 VDC (Max.); 3 Adc (Max.); 200 W (Max.); NO; SPST; 22 AWG - 70169031 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Proximity; 240 VDC (Max.); 3 Adc (Max.); 200 W (Max.); NO; SPST; 22 AWG
70169031
Switch, Proximity; 240 VDC (Max.); 3 Adc (Max.); 200 W (Max.); NO; SPST; 22 AWG 70169031
Hermetic Switch, Inc. manufactures a variety of two part magnetic proximity sensors (sensor and actuator). All sensors feature hermetically sealed reed switch contacts that can survive harsh environments. Specially selected epoxy potting materials and rugged plastic cases withstand the impacts and forces of the real world. Many models are listed with Underwriters Laboratories, verifying that they have passed rigorous testing. The sensors listed in this catalog are designed for use in alarm systems, automotive, consumer products, industrial controls, safety interlock, and many other applications. Leaded units have color coded leads for easy identification.

Hermetic Switch, Inc. manufactures a variety of two part magnetic proximity sensors (sensor and actuator). All sensors feature hermetically sealed reed switch contacts that can survive harsh environments. Specially selected epoxy potting materials and rugged plastic cases withstand the impacts and forces of the real world. Many models are listed with Underwriters Laboratories, verifying that they have passed rigorous testing. The sensors listed in this catalog are designed for use in alarm systems, automotive, consumer products, industrial controls, safety interlock, and many other applications. Leaded units have color coded leads for easy identification.

Supplier's Site

Technical Specifications

  HSI Sensing (Hermetic Switch, Inc.) Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number PRX+9150 70169031
Product Name High Power Proximity Sensor Switch, Proximity; 240 VDC (Max.); 3 Adc (Max.); 200 W (Max.); NO; SPST; 22 AWG
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5000 to 1.5 inch (12.7 to 38.1 mm) 1.5 inch (38.1 mm)
Operating Temperature 176 F (80 C) 176 F (80 C)
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1185ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Cylindrical Sensors - 9986-4700 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5900 inch (14.99 mm)
View Details
3 suppliers
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details