HSI Sensing (Hermetic Switch, Inc.) Low Profile Proximity Sensor PRX+8510

Description
Revision:F Description Form B Low-Profile Proximity Sensor Features Hermetically sealed contacts Low profile design Black Valox housing Lead glass currently exempt from RoHS requirements Advantages Extended operations in extreme environments Not ESD sensitive Custom sensitivity and configurations available Housing material flame rating: UL94
Description
Revision:F Description Form B Low-Profile Proximity Sensor Features Hermetically sealed contacts Low profile design Black Valox housing Lead glass currently exempt from RoHS requirements Advantages Extended operations in extreme environments Not ESD sensitive Custom sensitivity and configurations available Housing material flame rating: UL94

Suppliers

Company
Product
Description
Supplier Links
Low Profile Proximity Sensor - PRX+8510 - HSI Sensing (Hermetic Switch, Inc.)
Chickasha, OK, USA
Low Profile Proximity Sensor
PRX+8510
Low Profile Proximity Sensor PRX+8510
Revision:F Description Form B Low-Profile Proximity Sensor Features Hermetically sealed contacts Low profile design Black Valox housing Lead glass currently exempt from RoHS requirements Advantages Extended operations in extreme environments Not ESD sensitive Custom sensitivity and configurations available Housing material flame rating: UL94

Revision:F

Description

Form B Low-Profile Proximity Sensor

Features

  • Hermetically sealed contacts
  • Low profile design
  • Black Valox housing
  • Lead glass currently exempt from RoHS requirements

Advantages

  • Extended operations in extreme environments
  • Not ESD sensitive
  • Custom sensitivity and configurations available
  • Housing material flame rating: UL94
Supplier's Site
Sensor, Proximity, Screw Mounted, SPST,N/C, Black, High Power - 70168990 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Proximity, Screw Mounted, SPST,N/C, Black, High Power
70168990
Sensor, Proximity, Screw Mounted, SPST,N/C, Black, High Power 70168990
Hermetic Switch, Inc. manufactures a variety of two part magnetic proximity sensors (sensor and actuator). All sensors feature hermetically sealed reed switch contacts that can survive harsh environments. Specially selected epoxy potting materials and rugged plastic cases withstand the impacts and forces of the real world. Many models are listed with Underwriters Laboratories, verifying that they have passed rigorous testing. The sensors listed in this catalog are designed for use in alarm systems, automotive, consumer products, industrial controls, safety interlock, and many other applications. Leaded units have color coded leads for easy identification.

Hermetic Switch, Inc. manufactures a variety of two part magnetic proximity sensors (sensor and actuator). All sensors feature hermetically sealed reed switch contacts that can survive harsh environments. Specially selected epoxy potting materials and rugged plastic cases withstand the impacts and forces of the real world. Many models are listed with Underwriters Laboratories, verifying that they have passed rigorous testing. The sensors listed in this catalog are designed for use in alarm systems, automotive, consumer products, industrial controls, safety interlock, and many other applications. Leaded units have color coded leads for easy identification.

Supplier's Site

Technical Specifications

  HSI Sensing (Hermetic Switch, Inc.) Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number PRX+8510 70168990
Product Name Low Profile Proximity Sensor Sensor, Proximity, Screw Mounted, SPST,N/C, Black, High Power
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5000 to 1.25 inch (12.7 to 31.75 mm) 0.5000 inch (12.7 mm)
Operating Temperature 212 F (100 C)
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000121-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details