HSI Sensing (Hermetic Switch, Inc.) Low Profile Proximity Sensor PRX+8500

Description
Revision:K Description Form A Low-Profile Proximity Sensor Features RoHS Compliant Consult factory for triac performance data Hermerically sealed contacts Low profile design Black Valox housing Advantages Custom sensitivity and configurations available Not ESD sensitive Extended operations in extreme environments Housing material flame rating: UL94
Description
Revision:K Description Form A Low-Profile Proximity Sensor Features RoHS Compliant Consult factory for triac performance data Hermerically sealed contacts Low profile design Black Valox housing Advantages Custom sensitivity and configurations available Not ESD sensitive Extended operations in extreme environments Housing material flame rating: UL94

Suppliers

Company
Product
Description
Supplier Links
Low Profile Proximity Sensor - PRX+8500 - HSI Sensing (Hermetic Switch, Inc.)
Chickasha, OK, USA
Low Profile Proximity Sensor
PRX+8500
Low Profile Proximity Sensor PRX+8500
Revision:K Description Form A Low-Profile Proximity Sensor Features RoHS Compliant Consult factory for triac performance data Hermerically sealed contacts Low profile design Black Valox housing Advantages Custom sensitivity and configurations available Not ESD sensitive Extended operations in extreme environments Housing material flame rating: UL94

Revision:K

Description

Form A Low-Profile Proximity Sensor

Features

  • RoHS Compliant
  • Consult factory for triac performance data
  • Hermerically sealed contacts
  • Low profile design
  • Black Valox housing

Advantages

  • Custom sensitivity and configurations available
  • Not ESD sensitive
  • Extended operations in extreme environments
  • Housing material flame rating: UL94
Supplier's Site
Sensor; 120 VAC; 2 A; 250 W; Proximity;Form A; 22 AWG; White, Red; 1.125 in. - 70168989 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor; 120 VAC; 2 A; 250 W; Proximity;Form A; 22 AWG; White, Red; 1.125 in.
70168989
Sensor; 120 VAC; 2 A; 250 W; Proximity;Form A; 22 AWG; White, Red; 1.125 in. 70168989
Hermetic Switch, Inc. manufactures a variety of two part magnetic proximity sensors (sensor and actuator). All sensors feature hermetically sealed reed switch contacts that can survive harsh environments. Specially selected epoxy potting materials and rugged plastic cases withstand the impacts and forces of the real world. Many models are listed with Underwriters Laboratories, verifying that they have passed rigorous testing. The sensors listed in this catalog are designed for use in alarm systems, automotive, consumer products, industrial controls, safety interlock, and many other applications. Leaded units have color coded leads for easy identification.

Hermetic Switch, Inc. manufactures a variety of two part magnetic proximity sensors (sensor and actuator). All sensors feature hermetically sealed reed switch contacts that can survive harsh environments. Specially selected epoxy potting materials and rugged plastic cases withstand the impacts and forces of the real world. Many models are listed with Underwriters Laboratories, verifying that they have passed rigorous testing. The sensors listed in this catalog are designed for use in alarm systems, automotive, consumer products, industrial controls, safety interlock, and many other applications. Leaded units have color coded leads for easy identification.

Supplier's Site

Technical Specifications

  HSI Sensing (Hermetic Switch, Inc.) Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number PRX+8500 70168989
Product Name Low Profile Proximity Sensor Sensor; 120 VAC; 2 A; 250 W; Proximity;Form A; 22 AWG; White, Red; 1.125 in.
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5000 to 1.25 inch (12.7 to 31.75 mm) 0.5000 inch (12.7 mm)
Operating Temperature 212 F (100 C)
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3283ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3002 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details