HSI Sensing (Hermetic Switch, Inc.) Low Profile Proximity Sensor PRX+7300

Description
Revision:G Description Form B Low-Profile Proximity Sensor Features Hermetically sealed contacts Low profile housing Black ABS housing RoHS compliant Advantages Custom sensitivity and configurations available Not ESD sensitive Extended operations in extreme environments Housing material flame rating: UL94
Description
Revision:G Description Form B Low-Profile Proximity Sensor Features Hermetically sealed contacts Low profile housing Black ABS housing RoHS compliant Advantages Custom sensitivity and configurations available Not ESD sensitive Extended operations in extreme environments Housing material flame rating: UL94

Suppliers

Company
Product
Description
Supplier Links
Low Profile Proximity Sensor - PRX+7300 - HSI Sensing (Hermetic Switch, Inc.)
Chickasha, OK, USA
Low Profile Proximity Sensor
PRX+7300
Low Profile Proximity Sensor PRX+7300
Revision:G Description Form B Low-Profile Proximity Sensor Features Hermetically sealed contacts Low profile housing Black ABS housing RoHS compliant Advantages Custom sensitivity and configurations available Not ESD sensitive Extended operations in extreme environments Housing material flame rating: UL94

Revision:G

Description

Form B Low-Profile Proximity Sensor

Features

  • Hermetically sealed contacts
  • Low profile housing
  • Black ABS housing
  • RoHS compliant

Advantages

  • Custom sensitivity and configurations available
  • Not ESD sensitive
  • Extended operations in extreme environments
  • Housing material flame rating: UL94
Supplier's Site

Technical Specifications

  HSI Sensing (Hermetic Switch, Inc.)
Product Category Proximity Sensors
Product Number PRX+7300
Product Name Low Profile Proximity Sensor
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5000 to 1 inch (12.7 to 25.4 mm)
Operating Temperature 167 F (75 C)
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3211EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3452 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Ring Style Sensors - 9708-0159 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.0094 to 3.94 inch (0.2400 to 100 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details