HSI Sensing (Hermetic Switch, Inc.) Alarm Proximity Sensor PRX+6200

Description
Revision:F Description Form B Surface Mount Proximity Sensor Features Hermetically sealed contacts Housing color eggshell Housing color brown, PRX+6202 Lead glass currently exempt from RoHs requirements Advantages Extended operations in extreme environments Not ESD sensitive Custom sensitivity and configurations available UL Listed
Description
Revision:F Description Form B Surface Mount Proximity Sensor Features Hermetically sealed contacts Housing color eggshell Housing color brown, PRX+6202 Lead glass currently exempt from RoHs requirements Advantages Extended operations in extreme environments Not ESD sensitive Custom sensitivity and configurations available UL Listed

Suppliers

Company
Product
Description
Supplier Links
Alarm Proximity Sensor - PRX+6200 - HSI Sensing (Hermetic Switch, Inc.)
Chickasha, OK, USA
Alarm Proximity Sensor
PRX+6200
Alarm Proximity Sensor PRX+6200
Revision:F Description Form B Surface Mount Proximity Sensor Features Hermetically sealed contacts Housing color eggshell Housing color brown, PRX+6202 Lead glass currently exempt from RoHs requirements Advantages Extended operations in extreme environments Not ESD sensitive Custom sensitivity and configurations available UL Listed

Revision:F

Description

Form B Surface Mount Proximity Sensor

Features

  • Hermetically sealed contacts
  • Housing color eggshell
  • Housing color brown, PRX+6202
  • Lead glass currently exempt from RoHs requirements

Advantages

  • Extended operations in extreme environments
  • Not ESD sensitive
  • Custom sensitivity and configurations available
  • UL Listed
Supplier's Site
Sensor, Proximity, Screw Mounted, SPST,N/C, White, UL Listed - 70169007 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Proximity, Screw Mounted, SPST,N/C, White, UL Listed
70169007
Sensor, Proximity, Screw Mounted, SPST,N/C, White, UL Listed 70169007
Hermetic Switch, Inc. manufactures a variety of two part magnetic proximity sensors (sensor and actuator). All sensors feature hermetically sealed reed switch contacts that can survive harsh environments. Specially selected epoxy potting materials and rugged plastic cases withstand the impacts and forces of the real world. Many models are listed with Underwriters Laboratories, verifying that they have passed rigorous testing. The sensors listed in this catalog are designed for use in alarm systems, automotive, consumer products, industrial controls, safety interlock, and many other applications. Leaded units have color coded leads for easy identification.

Hermetic Switch, Inc. manufactures a variety of two part magnetic proximity sensors (sensor and actuator). All sensors feature hermetically sealed reed switch contacts that can survive harsh environments. Specially selected epoxy potting materials and rugged plastic cases withstand the impacts and forces of the real world. Many models are listed with Underwriters Laboratories, verifying that they have passed rigorous testing. The sensors listed in this catalog are designed for use in alarm systems, automotive, consumer products, industrial controls, safety interlock, and many other applications. Leaded units have color coded leads for easy identification.

Supplier's Site

Technical Specifications

  HSI Sensing (Hermetic Switch, Inc.) Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number PRX+6200 70169007
Product Name Alarm Proximity Sensor Sensor, Proximity, Screw Mounted, SPST,N/C, White, UL Listed
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 1 to 2.5 inch (25.4 to 63.5 mm) 1 inch (25.4 mm)
Operating Temperature 50 to 158 F (10 to 70 C)
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
5 mm Diameter Inductive Sensor with Increased Sensing Distance - S3900 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3081/EE-SX4081 Photomicrosensor (Transmissive) - EE-SX4081 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
4 suppliers