HSI Sensing (Hermetic Switch, Inc.) Lug Type Proximity Sensor PRX+5200

Description
Revision:F Description Form B Lug-Type Proximity Sensor Features Hermetically sealed contacts Housing color eggshell Housing color brown, PRX+5212 Housing color gray, PRX+5203 Lead glass currently exempt from RoHs requirements Advantages Custom sensitivity and configurations available Not ESD sensitive Extended operations in extreme environments UL Listed
Description
Revision:F Description Form B Lug-Type Proximity Sensor Features Hermetically sealed contacts Housing color eggshell Housing color brown, PRX+5212 Housing color gray, PRX+5203 Lead glass currently exempt from RoHs requirements Advantages Custom sensitivity and configurations available Not ESD sensitive Extended operations in extreme environments UL Listed

Suppliers

Company
Product
Description
Supplier Links
Lug Type Proximity Sensor - PRX+5200 - HSI Sensing (Hermetic Switch, Inc.)
Chickasha, OK, USA
Lug Type Proximity Sensor
PRX+5200
Lug Type Proximity Sensor PRX+5200
Revision:F Description Form B Lug-Type Proximity Sensor Features Hermetically sealed contacts Housing color eggshell Housing color brown, PRX+5212 Housing color gray, PRX+5203 Lead glass currently exempt from RoHs requirements Advantages Custom sensitivity and configurations available Not ESD sensitive Extended operations in extreme environments UL Listed

Revision:F

Description

Form B Lug-Type Proximity Sensor

Features

  • Hermetically sealed contacts
  • Housing color eggshell
  • Housing color brown, PRX+5212
  • Housing color gray, PRX+5203
  • Lead glass currently exempt from RoHs requirements

Advantages

  • Custom sensitivity and configurations available
  • Not ESD sensitive
  • Extended operations in extreme environments
  • UL Listed
Supplier's Site
Sensor, Proximity, Screw Mounted, SPST,N/C, White, UL Listed - 70169001 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Proximity, Screw Mounted, SPST,N/C, White, UL Listed
70169001
Sensor, Proximity, Screw Mounted, SPST,N/C, White, UL Listed 70169001
Hermetic Switch, Inc. manufactures a variety of two part magnetic proximity sensors (sensor and actuator). All sensors feature hermetically sealed reed switch contacts that can survive harsh environments. Specially selected epoxy potting materials and rugged plastic cases withstand the impacts and forces of the real world. Many models are listed with Underwriters Laboratories, verifying that they have passed rigorous testing. The sensors listed in this catalog are designed for use in alarm systems, automotive, consumer products, industrial controls, safety interlock, and many other applications. Leaded units have color coded leads for easy identification.

Hermetic Switch, Inc. manufactures a variety of two part magnetic proximity sensors (sensor and actuator). All sensors feature hermetically sealed reed switch contacts that can survive harsh environments. Specially selected epoxy potting materials and rugged plastic cases withstand the impacts and forces of the real world. Many models are listed with Underwriters Laboratories, verifying that they have passed rigorous testing. The sensors listed in this catalog are designed for use in alarm systems, automotive, consumer products, industrial controls, safety interlock, and many other applications. Leaded units have color coded leads for easy identification.

Supplier's Site

Technical Specifications

  HSI Sensing (Hermetic Switch, Inc.) Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number PRX+5200 70169001
Product Name Lug Type Proximity Sensor Sensor, Proximity, Screw Mounted, SPST,N/C, White, UL Listed
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 1 to 2.5 inch (25.4 to 63.5 mm) 1 inch (25.4 mm)
Operating Temperature 50 to 158 F (10 to 70 C)
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Micropower Ultrasensitive 3D Hall-Effect Switch - A1266ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3455 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Cylindrical Sensors - 9964-4165 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2000 inch (5.08 mm)
View Details
3 suppliers
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details