HSI Sensing (Hermetic Switch, Inc.) Steel Sensing Proximity Sensor PRX+4800

Description
Revision:F Description Form A Low-Profile Ferrous Metal Sensor Features * Switching Voltage up to 200 Volts Non Physical Contact Activation Zinc Plated Leachant Seal Steel Housing Tungsten contacts Hermetically sealed contacts RoHS Compliant Advantages Can be mounted on ferrous metal Component suitable for use in engine compartments in surface vehicle electrical systems Custom sensitivity and configurations available Not ESD sensitive Extended operations in extreme environments
Description
Revision:F Description Form A Low-Profile Ferrous Metal Sensor Features * Switching Voltage up to 200 Volts Non Physical Contact Activation Zinc Plated Leachant Seal Steel Housing Tungsten contacts Hermetically sealed contacts RoHS Compliant Advantages Can be mounted on ferrous metal Component suitable for use in engine compartments in surface vehicle electrical systems Custom sensitivity and configurations available Not ESD sensitive Extended operations in extreme environments

Suppliers

Company
Product
Description
Supplier Links
Steel Sensing Proximity Sensor - PRX+4800 - HSI Sensing (Hermetic Switch, Inc.)
Chickasha, OK, USA
Steel Sensing Proximity Sensor
PRX+4800
Steel Sensing Proximity Sensor PRX+4800
Revision:F Description Form A Low-Profile Ferrous Metal Sensor Features * Switching Voltage up to 200 Volts Non Physical Contact Activation Zinc Plated Leachant Seal Steel Housing Tungsten contacts Hermetically sealed contacts RoHS Compliant Advantages Can be mounted on ferrous metal Component suitable for use in engine compartments in surface vehicle electrical systems Custom sensitivity and configurations available Not ESD sensitive Extended operations in extreme environments

Revision:F

Description

Form A Low-Profile Ferrous Metal Sensor

Features

  • * Switching Voltage up to 200 Volts
  • Non Physical Contact Activation
  • Zinc Plated Leachant Seal Steel Housing
  • Tungsten contacts
  • Hermetically sealed contacts
  • RoHS Compliant

Advantages

  • Can be mounted on ferrous metal
  • Component suitable for use in engine compartments in surface vehicle electrical systems
  • Custom sensitivity and configurations available
  • Not ESD sensitive
  • Extended operations in extreme environments
Supplier's Site

Technical Specifications

  HSI Sensing (Hermetic Switch, Inc.)
Product Category Proximity Sensors
Product Number PRX+4800
Product Name Steel Sensing Proximity Sensor
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3750 to 0.7500 inch (9.52 to 19.05 mm)
Operating Temperature -40 to 257 F (-40 to 125 C)
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000004994-SE - TE Connectivity
Specs
Operation Distance 0.0310 inch (0.7874 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - Industrial - 1882-1041058-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details