HSI Sensing (Hermetic Switch, Inc.) Extreme Temperature Proximity Sensor PRX+1965

Description
FEATURES Engineered for use at extreme temperatures Hermetically sealed contact Designed for 1/4" diameter hole Black Valox housing Jacked cable ADVANTAGES Not ESD sensitive Custom Housing sensitivity and configurations available Housing material flame rating: UL 94 Cable flame rating: NFPA 262/FT6 CERTIFICATIONS Housing merial flame rating: UL 94 Cable flame rating: NFPA 262/FT6
Description
FEATURES Engineered for use at extreme temperatures Hermetically sealed contact Designed for 1/4" diameter hole Black Valox housing Jacked cable ADVANTAGES Not ESD sensitive Custom Housing sensitivity and configurations available Housing material flame rating: UL 94 Cable flame rating: NFPA 262/FT6 CERTIFICATIONS Housing merial flame rating: UL 94 Cable flame rating: NFPA 262/FT6

Suppliers

Company
Product
Description
Supplier Links
Extreme Temperature Proximity Sensor - PRX+1965 - HSI Sensing (Hermetic Switch, Inc.)
Chickasha, OK, USA
Extreme Temperature Proximity Sensor
PRX+1965
Extreme Temperature Proximity Sensor PRX+1965
FEATURES Engineered for use at extreme temperatures Hermetically sealed contact Designed for 1/4" diameter hole Black Valox housing Jacked cable ADVANTAGES Not ESD sensitive Custom Housing sensitivity and configurations available Housing material flame rating: UL 94 Cable flame rating: NFPA 262/FT6 CERTIFICATIONS Housing merial flame rating: UL 94 Cable flame rating: NFPA 262/FT6

FEATURES

  • Engineered for use at extreme temperatures
  • Hermetically sealed contact
  • Designed for 1/4" diameter hole
  • Black Valox housing
  • Jacked cable

ADVANTAGES

  • Not ESD sensitive
  • Custom Housing sensitivity and configurations available
  • Housing material flame rating: UL 94
  • Cable flame rating: NFPA 262/FT6

CERTIFICATIONS

  • Housing merial flame rating: UL 94
  • Cable flame rating: NFPA 262/FT6
Supplier's Site

Technical Specifications

  HSI Sensing (Hermetic Switch, Inc.)
Product Category Proximity Sensors
Product Number PRX+1965
Product Name Extreme Temperature Proximity Sensor
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical
Operating Temperature -76 to 392 F (-60 to 200 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1102LLHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3160 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details