HSD S.p.A. MTC Milling Electrospindles MT1073-120

Description
MTC (manual tool-change) electrospindles are designed for high power density and compactness, making them ideal for wood, plastic and aluminium.
Datasheet
Description
MTC (manual tool-change) electrospindles are designed for high power density and compactness, making them ideal for wood, plastic and aluminium.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTC Milling Electrospindles - MT1073-120 - HSD S.p.A.
Pesaro, Italy
MTC Milling Electrospindles
MT1073-120
MTC Milling Electrospindles MT1073-120
MTC (manual tool-change) electrospindles are designed for high power density and compactness, making them ideal for wood, plastic and aluminium.

MTC (manual tool-change) electrospindles are designed for high power density and compactness, making them ideal for wood, plastic and aluminium.

Datasheet

Technical Specifications

  HSD S.p.A.
Product Category DC Motors
Product Number MT1073-120
Product Name MTC Milling Electrospindles
Unlock Full Specs
to access all available technical data

Similar Products

17DCT Athlonix - Graphite Brush DC Motor - 17DCT 26G1/G2 209E - Portescap
Specs
Commutation Brush
DC Voltage Range 18.0 VDC
Torque Constant 3.01 in-oz/amp (21.25 mN-m/amp)
View Details
DC-Micromotors Series 3257 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.89 in-oz/amp (27.5 mN-m/amp)
Rotor Inertia 5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details
DC Motors - 2835823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.0271 HP
Continuous Torque 5.3 In-lbs (6.12 kg-cm)
Gearbox Ratio 33 : 1
View Details
Frameless Brushless DC (BLDC) Motor - DIP20-19-HPZ - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 1.3 In-lbs (1.53 kg-cm)
View Details