HSD S.p.A. MT1055 - Y6162Y0002

Description
TECHNICAL SPECIFICATIONS Power S1/S6: 0,65Kw/0,85Kw Connection type: Collet ER20 Rated voltage: 380V Rated speed: 12.000 rpm Max speed: 12.000rpm Rotation: Right
Description
TECHNICAL SPECIFICATIONS Power S1/S6: 0,65Kw/0,85Kw Connection type: Collet ER20 Rated voltage: 380V Rated speed: 12.000 rpm Max speed: 12.000rpm Rotation: Right

Suppliers

Company
Product
Description
Supplier Links
TECHNICAL SPECIFICATIONS Power S1/S6: 0,65Kw/0,85Kw Connection type: Collet ER20 Rated voltage: 380V Rated speed: 12.000 rpm Max speed: 12.000rpm Rotation: Right

TECHNICAL SPECIFICATIONS

Power S1/S6: 0,65Kw/0,85Kw

Connection type: Collet ER20

Rated voltage: 380V

Rated speed: 12.000 rpm

Max speed: 12.000rpm

Rotation: Right

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number MT1055 - Y6162Y0002
Operating Speed 12000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Custom Air Bearing Spindles -  - ABTech, Inc.
Specs
Configuration Foot Mounted; Flange, or Thermal Mounting
Drive Direct; Motorized
Application Grinding; Turning; High Precision Scanning, Aerospace, Automotive, Aviation, Bearings, Energy, Land & Marine, Optics, Semiconductor
View Details
Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details
Specs
Operating Speed 20 rpm
Torque 372 to 504 In-lbs (429 to 582 kg-cm)
Voltage 380 volts
View Details