TECHNICAL SPECIFICATIONS
Rated voltage: 230/400 V
Rated power: 1,7 kW
Rated frequency: 50 Hz
Rated torque: 5,78 Nm
Rated speed: 2790 rpm
Weight: 13,2 kg
Tools coupling: M10
Boring head lubrication: Mobil EP1
| HSD S.p.A. | |
|---|---|
| Product Category | Machine Tool Spindles |
| Product Number | HGPS0115 |
| Operating Speed | 2790 rpm |