HSD S.p.A. H613001000

Description
TECHNICAL SPECIFICATIONS Rated voltage: 230/400 V Rated power: 1,3 kW Rated frequency: 50 Hz Rated torque: 4,6 Nm Service: S6 - 60% Rated speed: 2700 rpm Weight: 12,2 kg Tools coupling: ø6,35mm Boring head lubrication: Mobil EP1
Description
TECHNICAL SPECIFICATIONS Rated voltage: 230/400 V Rated power: 1,3 kW Rated frequency: 50 Hz Rated torque: 4,6 Nm Service: S6 - 60% Rated speed: 2700 rpm Weight: 12,2 kg Tools coupling: ø6,35mm Boring head lubrication: Mobil EP1

Suppliers

Company
Product
Description
Supplier Links
TECHNICAL SPECIFICATIONS Rated voltage: 230/400 V Rated power: 1,3 kW Rated frequency: 50 Hz Rated torque: 4,6 Nm Service: S6 - 60% Rated speed: 2700 rpm Weight: 12,2 kg Tools coupling: ø6,35mm Boring head lubrication: Mobil EP1

TECHNICAL SPECIFICATIONS

Rated voltage: 230/400 V

Rated power: 1,3 kW

Rated frequency: 50 Hz

Rated torque: 4,6 Nm

Service: S6 - 60%

Rated speed: 2700 rpm

Weight: 12,2 kg

Tools coupling: Ø6,35mm

Boring head lubrication: Mobil EP1

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number H613001000
Operating Speed 2700 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Spindle for Sensor Screwdrivers -  - DEPRAG, Inc.
Specs
Configuration Head/Speeder
Torque 0 to 708 In-lbs (0.5102 to 816 kg-cm)
Drive Motorized
View Details
Special Spindle -  - Colonial Tool Group Inc.
Colonial Tool Group Inc.
Specs
Drive Gear
Application Test (optional feature); Specialty
Features AutoBalance (optional feature)
View Details
Direct-Drive Spindle - ASR2000 - Aerotech, Inc.
Specs
Operating Speed 6000 rpm
Torque 15 to 24 In-lbs (17.15 to 28.18 kg-cm)
Drive Direct; Motorized
View Details