HSD S.p.A. H613000800

Description
TECHNICAL SPECIFICATIONS Rated voltage: 230/400 V Rated power: 0,75 kW Rated frequency: 50 Hz Rated torque: 2,65 Nm Rated speed: 2700 rpm Weight: 10,5 kg Tools coupling: ø8mm Boring head lubrication: Mobil EP1
Description
TECHNICAL SPECIFICATIONS Rated voltage: 230/400 V Rated power: 0,75 kW Rated frequency: 50 Hz Rated torque: 2,65 Nm Rated speed: 2700 rpm Weight: 10,5 kg Tools coupling: ø8mm Boring head lubrication: Mobil EP1

Suppliers

Company
Product
Description
Supplier Links
TECHNICAL SPECIFICATIONS Rated voltage: 230/400 V Rated power: 0,75 kW Rated frequency: 50 Hz Rated torque: 2,65 Nm Rated speed: 2700 rpm Weight: 10,5 kg Tools coupling: ø8mm Boring head lubrication: Mobil EP1

TECHNICAL SPECIFICATIONS

Rated voltage: 230/400 V

Rated power: 0,75 kW

Rated frequency: 50 Hz

Rated torque: 2,65 Nm

Rated speed: 2700 rpm

Weight: 10,5 kg

Tools coupling: Ø8mm

Boring head lubrication: Mobil EP1

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number H613000800
Operating Speed 2700 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details
Gear Driven Spindle -  - Colonial Tool Group Inc.
Colonial Tool Group Inc.
Specs
Drive Gear
Application Boring; Milling
Interface Arbor
View Details
 - AT1073 - Y6164Y0015 - HSD S.p.A.
Specs
Operating Speed 12000 rpm
Power 5 to 6 HP
Voltage 380 volts
View Details