HSD S.p.A. ES929 - H6161H0902

Description
TECHNICAL SPECIFICATIONS Power S1/S6 7,5Kw/9Kw Tool Blocking Automatic with pneumatic piston Nose Short Nose Ratered Voltage 380V Poles 4 Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrication Long Life lubricated Max Rpm 24000,00 Weight 28Kg Spindle Body Alluminium Alloy Cooling Electric fan
Description
TECHNICAL SPECIFICATIONS Power S1/S6 7,5Kw/9Kw Tool Blocking Automatic with pneumatic piston Nose Short Nose Ratered Voltage 380V Poles 4 Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrication Long Life lubricated Max Rpm 24000,00 Weight 28Kg Spindle Body Alluminium Alloy Cooling Electric fan

Suppliers

Company
Product
Description
Supplier Links
TECHNICAL SPECIFICATIONS Power S1/S6 7,5Kw/9Kw Tool Blocking Automatic with pneumatic piston Nose Short Nose Ratered Voltage 380V Poles 4 Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrication Long Life lubricated Max Rpm 24000,00 Weight 28Kg Spindle Body Alluminium Alloy Cooling Electric fan

TECHNICAL SPECIFICATIONS

Power S1/S6 7,5Kw/9Kw
Tool Blocking Automatic with pneumatic piston
Nose Short Nose
Ratered Voltage 380V
Poles 4
Bearings Front Ceramic
Bearings Rear Ceramic
Bearings lubrication Long Life lubricated
Max Rpm 24000,00
Weight 28Kg
Spindle Body Alluminium Alloy
Cooling Electric fan

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number ES929 - H6161H0902
Power 10 to 12 HP
Unlock Full Specs
to access all available technical data

Similar Products

Custom Mechanical Bearing Spindles -  - ABTech, Inc.
Specs
Configuration Foot Mounted; Flange, or Thermal Mounting
Drive Direct; Motorized
Application Grinding; Optical Scanning, Aerospace, Automotive, Aviation, Bearings, Energy, Land & Marine, Optics, Semiconductor
View Details
Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details
 - HASM0113P (ISO 40) - HSD S.p.A.
Specs
Operating Speed 3500 rpm
Design Units Metric
Size 7.09 inch (180 mm)
View Details