HSD S.p.A. ES929 - H6161H0563

Description
TECHNICAL SPECIFICATIONS Power S1/S6 8,0Kw/9,5Kw Tool Blocking Automatic with pneumatic piston Nose Long Nose Ratered Voltage 220V Encoder Not Available Poles 4 Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrication Long Life lubricated Max Rpm 24000,00 Weight 31,00Kg Spindle Body Alluminium Alloy Cooling Electric fan
Description
TECHNICAL SPECIFICATIONS Power S1/S6 8,0Kw/9,5Kw Tool Blocking Automatic with pneumatic piston Nose Long Nose Ratered Voltage 220V Encoder Not Available Poles 4 Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrication Long Life lubricated Max Rpm 24000,00 Weight 31,00Kg Spindle Body Alluminium Alloy Cooling Electric fan

Suppliers

Company
Product
Description
Supplier Links
TECHNICAL SPECIFICATIONS Power S1/S6 8,0Kw/9,5Kw Tool Blocking Automatic with pneumatic piston Nose Long Nose Ratered Voltage 220V Encoder Not Available Poles 4 Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrication Long Life lubricated Max Rpm 24000,00 Weight 31,00Kg Spindle Body Alluminium Alloy Cooling Electric fan

TECHNICAL SPECIFICATIONS

Power S1/S6 8,0Kw/9,5Kw
Tool Blocking Automatic with pneumatic piston
Nose Long Nose
Ratered Voltage 220V
Encoder Not Available
Poles 4
Bearings Front Ceramic
Bearings Rear Ceramic
Bearings lubrication Long Life lubricated
Max Rpm 24000,00
Weight 31,00Kg
Spindle Body Alluminium Alloy
Cooling Electric fan

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number ES929 - H6161H0563
Power 11 to 13 HP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Speed 20 rpm
Torque 372 to 504 In-lbs (429 to 582 kg-cm)
Voltage 380 volts
View Details
Replaceable Catridge -  - Colonial Tool Group Inc.
Colonial Tool Group Inc.
Specs
Configuration Cartridge
Operating Speed 10000 rpm
Features AirPurge
View Details
Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details