HSD S.p.A. ES888 - H6161H0632

Description
TECHNICAL SPECIFICATIONS Power S1/S6 15Kw/17Kw Tool Blocking Automatic with pneumatic piston Nose Long Nose Ratered Voltage 380V Encoder Poles 4 Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrification Long Life lubricated Max Rpm 22000,00 Spindle Body Alluminium Alloy Cooling Liquid
Description
TECHNICAL SPECIFICATIONS Power S1/S6 15Kw/17Kw Tool Blocking Automatic with pneumatic piston Nose Long Nose Ratered Voltage 380V Encoder Poles 4 Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrification Long Life lubricated Max Rpm 22000,00 Spindle Body Alluminium Alloy Cooling Liquid

Suppliers

Company
Product
Description
Supplier Links
TECHNICAL SPECIFICATIONS Power S1/S6 15Kw/17Kw Tool Blocking Automatic with pneumatic piston Nose Long Nose Ratered Voltage 380V Encoder Poles 4 Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrification Long Life lubricated Max Rpm 22000,00 Spindle Body Alluminium Alloy Cooling Liquid

TECHNICAL SPECIFICATIONS

Power S1/S6 15Kw/17Kw
Tool Blocking Automatic with pneumatic piston
Nose Long Nose
Ratered Voltage 380V
Encoder
Poles 4
Bearings Front Ceramic
Bearings Rear Ceramic
Bearings lubrification Long Life lubricated
Max Rpm 22000,00
Spindle Body Alluminium Alloy
Cooling Liquid

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number ES888 - H6161H0632
Power 20 to 23 HP
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver Spindle - MINIMAT-EC-Servo - DEPRAG, Inc.
Specs
Configuration Head/Speeder
Operating Speed 20 to 1600 rpm
Torque 2 to 708 In-lbs (2.04 to 816 kg-cm)
View Details
Belt Driven Spindle -  - Colonial Tool Group Inc.
Colonial Tool Group Inc.
Specs
Configuration Cartridge (optional feature)
Drive Belt
Interface Flanged Bore
View Details
Direct-Drive Spindle - ASR2000 - Aerotech, Inc.
Specs
Operating Speed 6000 rpm
Torque 15 to 24 In-lbs (17.15 to 28.18 kg-cm)
Drive Direct; Motorized
View Details