HSD S.p.A. ES799 - H6161H0983

Description
TECHNICAL SPECIFICATIONS Power S1/S6 30Kw/30Kw Tool Blocking Automatic with hydraulic piston Encoder LB Ratered Voltage 333V Poles 4 Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrification Air-Oil Max Rpm 24.000 Weight 65kg Spindle Body Alluminium Alloy Cooling Liquid
Description
TECHNICAL SPECIFICATIONS Power S1/S6 30Kw/30Kw Tool Blocking Automatic with hydraulic piston Encoder LB Ratered Voltage 333V Poles 4 Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrification Air-Oil Max Rpm 24.000 Weight 65kg Spindle Body Alluminium Alloy Cooling Liquid

Suppliers

Company
Product
Description
Supplier Links
TECHNICAL SPECIFICATIONS Power S1/S6 30Kw/30Kw Tool Blocking Automatic with hydraulic piston Encoder LB Ratered Voltage 333V Poles 4 Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrification Air-Oil Max Rpm 24.000 Weight 65kg Spindle Body Alluminium Alloy Cooling Liquid

TECHNICAL SPECIFICATIONS

Power S1/S6 30Kw/30Kw
Tool Blocking Automatic with hydraulic piston
Encoder LB
Ratered Voltage 333V
Poles 4
Bearings Front Ceramic
Bearings Rear Ceramic
Bearings lubrification Air-Oil
Max Rpm 24.000

Weight 65kg
Spindle Body Alluminium Alloy
Cooling Liquid

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number ES799 - H6161H0983
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - ES929 - H6161H0903 - HSD S.p.A.
Specs
Power 7 to 8 HP
Design Units Metric
Specialty Bearings Ceramic
View Details
Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details
Replaceable Catridge -  - Colonial Tool Group Inc.
Colonial Tool Group Inc.
Specs
Configuration Cartridge
Operating Speed 10000 rpm
Features AirPurge
View Details