HSD S.p.A. ES794 - H6161H0875

Description
TECHNICAL SPECIFICATIONS Power S1/S6 6Kw/7,2Kw Tool Blocking Automatic with pneumatic piston Nose Short Nose Ratered Voltage 380V Poles 4 Bearings lubrification Long Life lubricated Max Rpm 12000,00 Spindle Body Alluminium Alloy Cooling Liquid No DPC
Description
TECHNICAL SPECIFICATIONS Power S1/S6 6Kw/7,2Kw Tool Blocking Automatic with pneumatic piston Nose Short Nose Ratered Voltage 380V Poles 4 Bearings lubrification Long Life lubricated Max Rpm 12000,00 Spindle Body Alluminium Alloy Cooling Liquid No DPC

Suppliers

Company
Product
Description
Supplier Links
TECHNICAL SPECIFICATIONS Power S1/S6 6Kw/7,2Kw Tool Blocking Automatic with pneumatic piston Nose Short Nose Ratered Voltage 380V Poles 4 Bearings lubrification Long Life lubricated Max Rpm 12000,00 Spindle Body Alluminium Alloy Cooling Liquid No DPC

TECHNICAL SPECIFICATIONS

Power S1/S6 6Kw/7,2Kw
Tool Blocking Automatic with pneumatic piston
Nose Short Nose
Ratered Voltage 380V
Poles 4
Bearings lubrification Long Life lubricated
Max Rpm 12000,00
Spindle Body Alluminium Alloy
Cooling Liquid

No DPC

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number ES794 - H6161H0875
Power 8 to 10 HP
Unlock Full Specs
to access all available technical data

Similar Products

Spindle for EC-ELECTRIC Screwdrivers -  - DEPRAG, Inc.
Specs
Configuration Head/Speeder
Torque 0 to 159 In-lbs (0.3061 to 184 kg-cm)
Drive Motorized
View Details
Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details
Special Spindle -  - Colonial Tool Group Inc.
Colonial Tool Group Inc.
Specs
Drive Gear
Application Test (optional feature); Specialty
Features AutoBalance (optional feature)
View Details