HSD S.p.A. ES794 - H6161H0798

Description
TECHNICAL SPECIFICATIONS Power S1/S6 6Kw/8Kw Tool Blocking Automatic with pneumatic piston Nose Long Nose Ratered Voltage 380V Encoder HSD Poles 4 Bearings lubrification Long Life lubricated Max Rpm 12000,00 Spindle Body Alluminium Alloy Cooling Liquid
Description
TECHNICAL SPECIFICATIONS Power S1/S6 6Kw/8Kw Tool Blocking Automatic with pneumatic piston Nose Long Nose Ratered Voltage 380V Encoder HSD Poles 4 Bearings lubrification Long Life lubricated Max Rpm 12000,00 Spindle Body Alluminium Alloy Cooling Liquid

Suppliers

Company
Product
Description
Supplier Links
TECHNICAL SPECIFICATIONS Power S1/S6 6Kw/8Kw Tool Blocking Automatic with pneumatic piston Nose Long Nose Ratered Voltage 380V Encoder HSD Poles 4 Bearings lubrification Long Life lubricated Max Rpm 12000,00 Spindle Body Alluminium Alloy Cooling Liquid

TECHNICAL SPECIFICATIONS

Power S1/S6 6Kw/8Kw
Tool Blocking Automatic with pneumatic piston
Nose Long Nose
Ratered Voltage 380V
Encoder HSD
Poles 4
Bearings lubrification Long Life lubricated
Max Rpm 12000,00
Spindle Body Alluminium Alloy
Cooling Liquid

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number ES794 - H6161H0798
Power 8 to 11 HP
Unlock Full Specs
to access all available technical data

Similar Products

Spindle for SENSOMAT Screwdrivers -  - DEPRAG, Inc.
Specs
Configuration Head/Speeder
Torque 3 to 44 In-lbs (3.06 to 51.02 kg-cm)
Drive Motorized
View Details
Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details
Belt Driven Spindle -  - Colonial Tool Group Inc.
Colonial Tool Group Inc.
Specs
Configuration Cartridge (optional feature)
Drive Belt
Interface Flanged Bore
View Details