HSD S.p.A. ES789 - H6161H0704A

Description
TECHNICAL SPECIFICATIONS Power S1/S6 15,0Kw/18,0Kw Tool Blocking Automatic with pneumatic piston Nose Long Nose Ratered Voltage 380V Encoder LB 1Vpp Sin. Poles 4 Bearings lubrification Long Life lubricated Max Rpm 22000,00 Spindle Body Alluminium Alloy Cooling Liquid
Description
TECHNICAL SPECIFICATIONS Power S1/S6 15,0Kw/18,0Kw Tool Blocking Automatic with pneumatic piston Nose Long Nose Ratered Voltage 380V Encoder LB 1Vpp Sin. Poles 4 Bearings lubrification Long Life lubricated Max Rpm 22000,00 Spindle Body Alluminium Alloy Cooling Liquid

Suppliers

Company
Product
Description
Supplier Links
TECHNICAL SPECIFICATIONS Power S1/S6 15,0Kw/18,0Kw Tool Blocking Automatic with pneumatic piston Nose Long Nose Ratered Voltage 380V Encoder LB 1Vpp Sin. Poles 4 Bearings lubrification Long Life lubricated Max Rpm 22000,00 Spindle Body Alluminium Alloy Cooling Liquid

TECHNICAL SPECIFICATIONS

Power S1/S6 15,0Kw/18,0Kw
Tool Blocking Automatic with pneumatic piston
Nose Long Nose
Ratered Voltage 380V
Encoder LB 1Vpp Sin.
Poles 4
Bearings lubrification Long Life lubricated
Max Rpm 22000,00
Spindle Body Alluminium Alloy
Cooling Liquid

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number ES789 - H6161H0704A
Power 20 to 24 HP
Unlock Full Specs
to access all available technical data

Similar Products

Custom Air Bearing Spindles -  - ABTech, Inc.
Specs
Configuration Foot Mounted; Flange, or Thermal Mounting
Drive Direct; Motorized
Application Grinding; Turning; High Precision Scanning, Aerospace, Automotive, Aviation, Bearings, Energy, Land & Marine, Optics, Semiconductor
View Details
Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details
 - AT1073 - Y6164Y0009 - HSD S.p.A.
Specs
Operating Speed 12000 rpm
Power 1 to 1 HP
Voltage 380 volts
View Details