HSD S.p.A. ES779 - H6161H0481A

Description
TECHNICAL SPECIFICATIONS Power S1/S6 10Kw/12Kw Tool Blocking Automatic with pneumatic piston Nose Short Nose Ratered Voltage 380V Encoder / Poles 4 Bearings lubrification Long Life lubricated Max Rpm 28000,00 Spindle Body Alluminium Alloy Cooling Liquid
Description
TECHNICAL SPECIFICATIONS Power S1/S6 10Kw/12Kw Tool Blocking Automatic with pneumatic piston Nose Short Nose Ratered Voltage 380V Encoder / Poles 4 Bearings lubrification Long Life lubricated Max Rpm 28000,00 Spindle Body Alluminium Alloy Cooling Liquid

Suppliers

Company
Product
Description
Supplier Links
TECHNICAL SPECIFICATIONS Power S1/S6 10Kw/12Kw Tool Blocking Automatic with pneumatic piston Nose Short Nose Ratered Voltage 380V Encoder / Poles 4 Bearings lubrification Long Life lubricated Max Rpm 28000,00 Spindle Body Alluminium Alloy Cooling Liquid

TECHNICAL SPECIFICATIONS

Power S1/S6 10Kw/12Kw
Tool Blocking Automatic with pneumatic piston
Nose Short Nose
Ratered Voltage 380V
Encoder /
Poles 4
Bearings lubrification Long Life lubricated
Max Rpm 28000,00
Spindle Body Alluminium Alloy
Cooling Liquid

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number ES779 - H6161H0481A
Power 13 to 16 HP
Unlock Full Specs
to access all available technical data

Similar Products

 - B6314B0002 (HSK F63) - HSD S.p.A.
Specs
Operating Speed 12000 rpm
Design Units Metric
Size 0.7874 inch (20 mm)
View Details
Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details
Belt Driven Spindle -  - Colonial Tool Group Inc.
Colonial Tool Group Inc.
Specs
Configuration Cartridge (optional feature)
Drive Belt
Interface Flanged Bore
View Details