HSD S.p.A. ES747-H6161H0909

Description
Power S1/S6 22Kw/26,4Kw Tool Blocking Automatic with pneumatic piston ISO50 Rated Torque S1/S6 58,3Nm/70Nm Encoder HSD Ratered Voltage 380V Poles 8 ASIN Bearings Front Ceramic Bearings Rear Steel Bearings lubrification Long Life lubricated Max Rpm 10.000 Weight 85kg Spindle Body Steel Cooling Liquid DPC
Description
Power S1/S6 22Kw/26,4Kw Tool Blocking Automatic with pneumatic piston ISO50 Rated Torque S1/S6 58,3Nm/70Nm Encoder HSD Ratered Voltage 380V Poles 8 ASIN Bearings Front Ceramic Bearings Rear Steel Bearings lubrification Long Life lubricated Max Rpm 10.000 Weight 85kg Spindle Body Steel Cooling Liquid DPC

Suppliers

Company
Product
Description
Supplier Links
Power S1/S6 22Kw/26,4Kw Tool Blocking Automatic with pneumatic piston ISO50 Rated Torque S1/S6 58,3Nm/70Nm Encoder HSD Ratered Voltage 380V Poles 8 ASIN Bearings Front Ceramic Bearings Rear Steel Bearings lubrification Long Life lubricated Max Rpm 10.000 Weight 85kg Spindle Body Steel Cooling Liquid DPC

Power S1/S6 22Kw/26,4Kw
Tool Blocking Automatic with pneumatic piston
ISO50

Rated Torque S1/S6 58,3Nm/70Nm

Encoder HSD
Ratered Voltage 380V
Poles 8 ASIN
Bearings Front Ceramic
Bearings Rear Steel
Bearings lubrification Long Life lubricated
Max Rpm 10.000

Weight 85kg
Spindle Body Steel
Cooling Liquid

DPC

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number ES747-H6161H0909
Operating Speed 10 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Driven Spindle -  - Colonial Tool Group Inc.
Colonial Tool Group Inc.
Specs
Configuration Cartridge (optional feature)
Drive Belt
Interface Flanged Bore
View Details
Spindle for EC-ELECTRIC Screwdrivers -  - DEPRAG, Inc.
Specs
Configuration Head/Speeder
Torque 0 to 159 In-lbs (0.3061 to 184 kg-cm)
Drive Motorized
View Details
Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details