HSD S.p.A. ES510-H6161H1005

Description
Power S1/S6 50Kw/65Kw Synchronous Tool Blocking Automatic with hydraulic piston HSK A100 Rated Torque S1/S6 95,5Nm/124Nm Encoder LB Ratered Voltage 279V Poles 6 SIN Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrification Air-Oil / Grease (long life lub.) Max Rpm 15.000 (Air-Oil) / 12.000 (Grease) Weight 80kg + 50kg with optional Housing Spindle Body Steel Cooling Liquid Optional Rotary Joint
Description
Power S1/S6 50Kw/65Kw Synchronous Tool Blocking Automatic with hydraulic piston HSK A100 Rated Torque S1/S6 95,5Nm/124Nm Encoder LB Ratered Voltage 279V Poles 6 SIN Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrification Air-Oil / Grease (long life lub.) Max Rpm 15.000 (Air-Oil) / 12.000 (Grease) Weight 80kg + 50kg with optional Housing Spindle Body Steel Cooling Liquid Optional Rotary Joint

Suppliers

Company
Product
Description
Supplier Links
Power S1/S6 50Kw/65Kw Synchronous Tool Blocking Automatic with hydraulic piston HSK A100 Rated Torque S1/S6 95,5Nm/124Nm Encoder LB Ratered Voltage 279V Poles 6 SIN Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrification Air-Oil / Grease (long life lub.) Max Rpm 15.000 (Air-Oil) / 12.000 (Grease) Weight 80kg + 50kg with optional Housing Spindle Body Steel Cooling Liquid Optional Rotary Joint

Power S1/S6 50Kw/65Kw Synchronous
Tool Blocking Automatic with hydraulic piston
HSK A100

Rated Torque S1/S6 95,5Nm/124Nm

Encoder LB
Ratered Voltage 279V
Poles 6 SIN
Bearings Front Ceramic
Bearings Rear Ceramic
Bearings lubrification Air-Oil / Grease (long life lub.)
Max Rpm 15.000 (Air-Oil) / 12.000 (Grease)

Weight 80kg + 50kg with optional Housing
Spindle Body Steel
Cooling Liquid

Optional Rotary Joint

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number ES510-H6161H1005
Operating Speed 12 to 15 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details
Screwdriver Spindle - MINIMAT-E - DEPRAG, Inc.
Specs
Configuration Head/Speeder
Operating Speed 650 to 2000 rpm
Torque 3 to 42 In-lbs (3.06 to 48.98 kg-cm)
View Details
 - 6314A0622 (HSK F63) - HSD S.p.A.
Specs
Operating Speed 12000 rpm
Design Units Metric
Size 0.0197 to 0.3937 inch (0.5000 to 10 mm)
View Details