Power S1/S6 42Kw/55Kw Synchronous
Tool Blocking Automatic with hydraulic piston
HSK A63
Rated Torque S1/S6 67Nm/87,5Nm
Encoder LB
Ratered Voltage 240V
Poles 4 SIN
Bearings Front Ceramic
Bearings Rear Ceramic
Bearings lubrification Air-Oil / Grease (long life lub.)
Max Rpm 24.000 (Air-Oil) / 18.000 (Grease)
Weight 70kg + 50kg with optional Housing
Spindle Body Steel
Cooling Liquid
Optional Rotary Joint
| HSD S.p.A. | |
|---|---|
| Product Category | Machine Tool Spindles |
| Product Number | ES510-H6161H0949 |
| Operating Speed | 18 to 24 rpm |