HSD S.p.A. ES330 - H6161090A6

Description
TECHNICAL SPECIFICATIONS Power S1/S6 4,0Kw/4,5Kw Tool Blocking Automatic with pneumatic piston Nose Short Nose Ratered Voltage 380V Poles 4 Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrification Long Life lubricated Max Rpm 24000,00 Spindle Body Alluminium Alloy Cooling Electic-Fan
Description
TECHNICAL SPECIFICATIONS Power S1/S6 4,0Kw/4,5Kw Tool Blocking Automatic with pneumatic piston Nose Short Nose Ratered Voltage 380V Poles 4 Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrification Long Life lubricated Max Rpm 24000,00 Spindle Body Alluminium Alloy Cooling Electic-Fan

Suppliers

Company
Product
Description
Supplier Links
TECHNICAL SPECIFICATIONS Power S1/S6 4,0Kw/4,5Kw Tool Blocking Automatic with pneumatic piston Nose Short Nose Ratered Voltage 380V Poles 4 Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrification Long Life lubricated Max Rpm 24000,00 Spindle Body Alluminium Alloy Cooling Electic-Fan

TECHNICAL SPECIFICATIONS

Power S1/S6 4,0Kw/4,5Kw
Tool Blocking Automatic with pneumatic piston
Nose Short Nose
Ratered Voltage 380V

Poles 4
Bearings Front Ceramic
Bearings Rear Ceramic
Bearings lubrification Long Life lubricated
Max Rpm 24000,00
Spindle Body Alluminium Alloy
Cooling Electic-Fan

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number ES330 - H6161090A6
Power 5 to 6 HP
Unlock Full Specs
to access all available technical data

Similar Products

 - MT1073 - Y6162Y0006 - HSD S.p.A.
Specs
Operating Speed 12000 rpm
Power 1 to 2 HP
Voltage 380 volts
View Details
Direct-Drive Spindle - ABS2000 - Aerotech, Inc.
Specs
Operating Speed 6000 rpm
Drive Direct; Motorized
Application Data Storage, Wafer Processing, Diamond Turning, and Imaging
View Details
Spindle for EC-SERVO Screwdrivers -  - DEPRAG, Inc.
Specs
Configuration Head/Speeder
Torque 2 to 2389 In-lbs (2.04 to 2755 kg-cm)
Drive Motorized
View Details