- Trained on our vast library of engineering resources.

HSD S.p.A. AT1073 - Y6164Y0022

Suppliers

Company
Product
Description
Supplier Links
TECHNICAL SPECIFICATIONS Power S1/S6: 5,00Kw/6,00Kw Connection type: Keyed Rated voltage: 380V Rated speed: 12.000 rpm Max speed: 12.000rpm Rotation: Right

TECHNICAL SPECIFICATIONS

Power S1/S6: 5,00Kw/6,00Kw

Connection type: Keyed

Rated voltage: 380V

Rated speed: 12.000 rpm

Max speed: 12.000rpm

Rotation: Right

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number AT1073 - Y6164Y0022
Operating Speed 12000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Direct-Drive Spindle - ASR2000 - Aerotech, Inc.
Specs
Operating Speed 6000 rpm
Torque 15 to 24 In-lbs (17.15 to 28.18 kg-cm)
Drive Direct; Motorized
View Details
SM Series -  - Ameridrives Couplings
Ameridrives Couplings
View Details
 - ES796 - H6161H0918 - HSD S.p.A.
Specs
Power 20 to 24 HP
Design Units Metric
Specialty Bearings Ceramic
View Details