Hoyt Electrical Instrument Works, Inc. Current Transformer WP200

Description
The Model WP200 is a low ratio, wound primary, current transformer suitable for primary currents 1 to 50 amperes. Standard 5-amp secondary, others available. Terminals are No. 10-32 UNC, additional ratios available with an approximate weight of 12 lb.
Description
The Model WP200 is a low ratio, wound primary, current transformer suitable for primary currents 1 to 50 amperes. Standard 5-amp secondary, others available. Terminals are No. 10-32 UNC, additional ratios available with an approximate weight of 12 lb.

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - WP200 - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Current Transformer
WP200
Current Transformer WP200
The Model WP200 is a low ratio, wound primary, current transformer suitable for primary currents 1 to 50 amperes. Standard 5-amp secondary, others available. Terminals are No. 10-32 UNC, additional ratios available with an approximate weight of 12 lb.

The Model WP200 is a low ratio, wound primary, current transformer suitable for primary currents 1 to 50 amperes. Standard 5-amp secondary, others available. Terminals are No. 10-32 UNC, additional ratios available with an approximate weight of 12 lb.

Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Current Transformers
Product Number WP200
Product Name Current Transformer
Type / Applications ANSI; Wound Primary Type
Features Meets ANSI C12 Standards; Outdoor Use
Frequency 0.0500 to 0.4000 kHz
Burden ? to 200 VA
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - C00797-000 - TE Connectivity
Specs
Burden 5 VA
Secondary Current 5 amps
View Details
Current Transformers - 658352 - RS Components, Ltd.
Specs
Primary Voltage 12 to 30 volts
View Details
Split-core current transformer - 855-4001/125-001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details