Hoyt Electrical Instrument Works, Inc. Current Transformer 7SFT

Description
Features: 2.5" Mounting Type:Foot mounted Series:7 RoHS Compliant: NA. Current ratio 100:5 to 1600:5
Description
Features: 2.5" Mounting Type:Foot mounted Series:7 RoHS Compliant: NA. Current ratio 100:5 to 1600:5

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 7SFT - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Current Transformer
7SFT
Current Transformer 7SFT
Features: 2.5" Mounting Type:Foot mounted Series:7 RoHS Compliant: NA. Current ratio 100:5 to 1600:5

Features: 2.5" Mounting Type:Foot mounted Series:7 RoHS Compliant: NA. Current ratio 100:5 to 1600:5

Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Current Transformers
Product Number 7SFT
Product Name Current Transformer
Type / Applications Toroidal
Frequency 0.0500 to 0.4000 kHz
Burden 2 to 10 VA
Insulation Voltage ? to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers - 106770 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Primary Voltage 15 volts
View Details
Split-core current transformer - 855-5105/400-001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
SCT1111-0060 | Mini ring-type CT, 60 A AC, accuracy class 1 -  - Beckhoff Automation LLC
Specs
Primary current 60 amps
View Details