Hoyt Electrical Instrument Works, Inc. Current Transformer 5SFT

Description
Current ranges vary from 50 amps - 400 amps Features:1.56" Mounting Type: Foot mounted Series: 5 RoHS Compliant: NA
Description
Current ranges vary from 50 amps - 400 amps Features:1.56" Mounting Type: Foot mounted Series: 5 RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 5SFT - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Current Transformer
5SFT
Current Transformer 5SFT
Current ranges vary from 50 amps - 400 amps Features:1.56" Mounting Type: Foot mounted Series: 5 RoHS Compliant: NA

Current ranges vary from 50 amps - 400 amps
Features:1.56" Mounting Type: Foot mounted Series: 5 RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Current Transformers
Product Number 5SFT
Product Name Current Transformer
Type / Applications Toroidal
Frequency 0.0500 to 0.4000 kHz
Burden 2 to 10 VA
Insulation Voltage ? to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers - 331446 - RS Components, Ltd.
Specs
Type / Applications Din rail mounted
Operating Temperature 85 C (185 F)
View Details
Plug-in current transformer - 855-1700/032-000 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details