Fully Encapsulated for indoor and outdoor applications with Ammeters, Wattmeters and Relays. A Standard 5-amp secondary with others available. Used as input for power and current meters Input: 0-50 to 0-1600 Amps AC Typical Output: 0-5 Amps AC Solid Core 50:5 to 1600:5 ratios Features:1.56" dia Mounting Type:Donut Series:5 RoHS Compliant: NA
| Hoyt Electrical Instrument Works, Inc. | |
|---|---|
| Product Category | Current Transformers |
| Product Number | 5RL |
| Product Name | Round Current Transformer |
| Type / Applications | Toroidal |
| Features | Outdoor Use |
| Frequency | 0.0500 to 0.4000 kHz |
| Burden | 2 to 10 VA |