Hoyt Electrical Instrument Works, Inc. Split Core Transformer 2052FSH

Description
Split core transformer with a standard 5-amp secondary. Others available. Terminals are brass No. 10-32 UNC. All models are fully encapsulated for indoor/outdoor applications, additional ratios available with a removable cover and optional mounting brackets. Current ratio 500:5 to 6000:5 Approximate weight 5 lbs. Proudly Made in the USA
Description
Split core transformer with a standard 5-amp secondary. Others available. Terminals are brass No. 10-32 UNC. All models are fully encapsulated for indoor/outdoor applications, additional ratios available with a removable cover and optional mounting brackets. Current ratio 500:5 to 6000:5 Approximate weight 5 lbs. Proudly Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Split Core Transformer - 2052FSH - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Split Core Transformer
2052FSH
Split Core Transformer 2052FSH
Split core transformer with a standard 5-amp secondary. Others available. Terminals are brass No. 10-32 UNC. All models are fully encapsulated for indoor/outdoor applications, additional ratios available with a removable cover and optional mounting brackets. Current ratio 500:5 to 6000:5 Approximate weight 5 lbs. Proudly Made in the USA

Split core transformer with a standard 5-amp secondary. Others available. Terminals are brass No. 10-32 UNC. All models are fully encapsulated for indoor/outdoor applications, additional ratios available with a removable cover and optional mounting brackets. Current ratio 500:5 to 6000:5 Approximate weight 5 lbs. Proudly Made in the USA

Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Current Transformers
Product Number 2052FSH
Product Name Split Core Transformer
Type / Applications ANSI; SplitCore; Toroidal
Features Meets ANSI C12 Standards; Outdoor Use
Frequency 0.0500 to 0.4000 kHz
Burden 5 to 35 VA
Unlock Full Specs
to access all available technical data

Similar Products

Split-core current transformer - 855-4005/200-101 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
SCT0111-0010 | Coil CT, 10 A AC, accuracy class 1 -  - Beckhoff Automation LLC
Specs
Primary current 10 amps
View Details
Current Transformers - 658352 - RS Components, Ltd.
Specs
Primary Voltage 12 to 30 volts
View Details