Hottinger Brüel & Kjær A/S Optical Composite Strain Sensor FC 1520 1-FS62CSS-ARM/1520

Description
FS62CSS – Composite Strain Sensor - Fiber Bragg Grating (FBG) based sensor built with newLight® technology. - For straightforward strain measurements within extended measurement ranges and for high cycle count. - Applicable by gluing on many materials such as steel, composite, concrete, etc. - For harsh environments. - Characteristics: ±5000μm/m measurement range, Ø 3 mm Armor cable with 2m each side terminated with FC/APC connectors. FBG wavelength of 1520 nm.
Request a Quote
Description
FS62CSS – Composite Strain Sensor - Fiber Bragg Grating (FBG) based sensor built with newLight® technology. - For straightforward strain measurements within extended measurement ranges and for high cycle count. - Applicable by gluing on many materials such as steel, composite, concrete, etc. - For harsh environments. - Characteristics: ±5000μm/m measurement range, Ø 3 mm Armor cable with 2m each side terminated with FC/APC connectors. FBG wavelength of 1520 nm.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FS62CSS is a Fiber Bragg Grating (FBG) composite strain sensor designed for surface attachment to materials such as steel, concrete, and fiber composites, featuring a robust design with armor cable and a gauge length of 10 to 92 mm. It has a measurement range of ±5000 μm/m, a sensitivity of 1.2 pm/(μm/m), and a temperature cross sensitivity of 7.3±1 μm/m/°C. The part 1-FS62CSS-ARM/1520 includes Ø3 mm armor cable with 2 m on each side, terminated with FC/APC connectors, and a Bragg wavelength of 1520 nm. Physical dimensions are 130±0.5 mm × 20±0.5 mm × 6±0.5 mm. The sensor operates between -20°C and 80°C, is immune to electromagnetic interference, and complies with RoHS and REACH directives. Cable bend radius exceeds 30 mm, and the cable includes polyimide protection for lengths beyond 2 m.

Datasheet Summary
Powered by GS/AI

The FS62CSS is a Fiber Bragg Grating (FBG) composite strain sensor designed for surface attachment to materials such as steel, concrete, and fiber composites, featuring a robust design with armor cable and a gauge length of 10 to 92 mm. It has a measurement range of ±5000 μm/m, a sensitivity of 1.2 pm/(μm/m), and a temperature cross sensitivity of 7.3±1 μm/m/°C. The part 1-FS62CSS-ARM/1520 includes Ø3 mm armor cable with 2 m on each side, terminated with FC/APC connectors, and a Bragg wavelength of 1520 nm. Physical dimensions are 130±0.5 mm × 20±0.5 mm × 6±0.5 mm. The sensor operates between -20°C and 80°C, is immune to electromagnetic interference, and complies with RoHS and REACH directives. Cable bend radius exceeds 30 mm, and the cable includes polyimide protection for lengths beyond 2 m.

Suppliers

Company
Product
Description
Supplier Links
Optical Composite Strain Sensor FC 1520 - 1-FS62CSS-ARM/1520 - Hottinger Brüel & Kjær A/S
Virium, Denmark
Optical Composite Strain Sensor FC 1520
1-FS62CSS-ARM/1520
Optical Composite Strain Sensor FC 1520 1-FS62CSS-ARM/1520
FS62CSS – Composite Strain Sensor - Fiber Bragg Grating (FBG) based sensor built with newLight® technology. - For straightforward strain measurements within extended measurement ranges and for high cycle count. - Applicable by gluing on many materials such as steel, composite, concrete, etc. - For harsh environments. - Characteristics: ±5000μm/m measurement range, Ø 3 mm Armor cable with 2m each side terminated with FC/APC connectors. FBG wavelength of 1520 nm.

FS62CSS – Composite Strain Sensor
- Fiber Bragg Grating (FBG) based sensor built with newLight®
technology.
- For straightforward strain measurements within extended measurement
ranges and for high cycle count.
- Applicable by gluing on many materials such as steel, composite,
concrete, etc.
- For harsh environments.
- Characteristics: ±5000μm/m measurement range, Ø 3 mm Armor cable with
2m each side terminated with FC/APC connectors. FBG wavelength of 1520
nm.

Supplier's Site Datasheet

Technical Specifications

  Hottinger Brüel & Kjær A/S
Product Category Strain Gauges
Product Number 1-FS62CSS-ARM/1520
Product Name Optical Composite Strain Sensor FC 1520
Termination Options Optical fiber (for optical fibers (FC/APC, SC/APC, splice)
Arrangement Linear
Specialty Application Optical stress measurement
Grid Length 0.1969 inch (5 mm)
Grid Width 0.0077 inch (0.1950 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain gauge 1/120 KY51 - 1-KY51-1/120 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Termination Options Integrated solder tabs
Arrangement Chain
Specialty Application Stress Analysis / structural testing
View Details
Strain gauge 6/350E LA11K - 1-LA11K6/350_E - Hottinger Brüel & Kjær A/S
Specs
Termination Options Integrated solder tabs
Arrangement Linear
Specialty Application Manufacturing transducers
View Details
Strain gauge 1/120 KY53 - 1-KY53-1/120 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Termination Options Integrated solder tabs
Arrangement Chain
Specialty Application Stress Analysis / structural testing
View Details
Strain gauge 1.6/350E DA11S - 1-DA11S1.6/350_E - Hottinger Brüel & Kjær A/S
Specs
Termination Options Integrated solder tabs
Arrangement Dual; Double linear
Specialty Application Manufacturing transducers
View Details